The Rohm operational amplifier, part number 01AH7182, features a bandwidth of 800 kHz and operates within a supply voltage range of 3V to 32V. It is designed for a wide operating temperature range of -40°C to +125°C, making it suitable for various applications, including those in harsh environments. This device includes four amplifiers in a compact 14-pin SSOP package. Key specifications include a slew rate of 0.3 V/Oºs and a maximum input offset voltage of 4.5 mV. The low current consumption and high large signal voltage gain enhance its performance in applications such as active filters and consumer electronics.
Win Source Part Number: 1069916-LM2902FV-E2
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 800 kHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 1 mV
Current - Supply: 1mA
Current - Output / Channel: 30 mA
Package / Case: 14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-SSOP-B
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LM2902LVQDRQ1;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Other Names: 846-LM2902FV-E2DKR,8
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 32 V
General Purpose Amplifier 4 Circuit 14-SSOP-B
General Purpose Amplifier 4 Circuit 14-SSOP-B
General Purpose Amplifier 4 Circuit 14-SSOP-B
GROUND SENSE OPERATIONAL AMPLIFI Product overview: LM2902FV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902FV-E2 can be used for catalog matching and distributor lookup.
GROUND SENSE OPERATIONAL AMPLIFI
OPAMP, 800KHZ, -40 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:800kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-SSOP-B
GROUND SENSE OPERATIONAL AMPLIFI
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1069916-LM2902FV-E2 | 846-LM2902FV-E2DKR-ND | 687-LM2902FV-E2 | LM2902FV-E2 | 01AH7182 | LM2902FV-E2 | LM2902FV-E2 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 800Khz, -40 To 125Deg C; No. Of Amplifiers Rohm | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | |||||
| IBIAS | 0.0200 µA | 0.0200 µA | |||||
| GBW | 0.8000 MHz | 0.8000 MHz | |||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs |