CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOP
IC CMOS 4 CIRCUIT 14SOP
IC CMOS 4 CIRCUIT 14SOP
OPAMP, 2MHZ, -40 TO 105DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:2MHz; Slew Rate:1.1V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOP
Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, High Speed, Input-Output Full Swing
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | BU7264SF-E2CT-ND | BU7264SF-E2 | BU7264SF-E2 | 01AH6986 | BU7264SF-E2 | BU7264SF-E2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 2Mhz, -40 To 105Deg C; No. Of Amplifiers Rohm | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | |||
| Slew Rate | 1.1 V/µs | 1.10E-6 V/µs | 1.1 V/µs | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | SOIC; "14-SOIC (0.173"", 4.40mm Width)" | Surface Mount | SOIC; 14-SOIC (0.173\", 4.40mm Width) |