General Purpose Amplifier 4 Circuit 16-VQFN (4x4)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 729907-BA2902KN-E2
Packaging: Reel
Mounting Style: SMD
Supply Current: 700μA
Amplifier Type: General Purpose
Slew Rate: 0.2V/μs
Gain Bandwidth Product: 500kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 16-VQFN (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-VFQFN
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: BA2902
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
IC OPAMP GP 4 CIRCUIT 16VQFN Product overview: BA2902KN-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2902KN-E2 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 16-VQFN (4x4)
IC OPAMP GP 4 CIRCUIT 16VQFN
IC OPAMP GP 4 CIRCUIT 16VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BA2902KN-E2TR-ND | 729907-BA2902KN-E2 | 687-BA2902KN-E2 | BA2902KN-E2 | BA2902KN-E2 | BA2902KN-E2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2902KN-E2 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.5000 milliamps | 0.7000 milliamps | 0.5000 milliamps | 0.5000 milliamps | ||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 16-VFQFN | Tape & Reel (TR) | 16-VFQFN | Surface Mount | ||
| Number of Pins | 16 |