ROHM Semiconductor USA, LLC OP Amp. with 3 Inputs Selector BA3131FS

Description
The BA3131FS features two switching audio amps, a 3-system differential input circuit, and a single-system output circuit. The 3-system differential input circuit can be controlled independently, and its gain and frequency properties can be arbitrarily set.
Request a Quote Datasheet
Description
The BA3131FS features two switching audio amps, a 3-system differential input circuit, and a single-system output circuit. The 3-system differential input circuit can be controlled independently, and its gain and frequency properties can be arbitrarily set.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OP Amp. with 3 Inputs Selector - BA3131FS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
OP Amp. with 3 Inputs Selector
BA3131FS
OP Amp. with 3 Inputs Selector BA3131FS
The BA3131FS features two switching audio amps, a 3-system differential input circuit, and a single-system output circuit. The 3-system differential input circuit can be controlled independently, and its gain and frequency properties can be arbitrarily set.

The BA3131FS features two switching audio amps, a 3-system differential input circuit, and a single-system output circuit. The 3-system differential input circuit can be controlled independently, and its gain and frequency properties can be arbitrarily set.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA3131FS - 1151054-BA3131FS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA3131FS
1151054-BA3131FS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA3131FS 1151054-BA3131FS
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151054-BA3131FS Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151054-BA3131FS
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Dual Operational Amplifier IC - 687-BA3131FS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Operational Amplifier IC
687-BA3131FS
Dual Operational Amplifier IC 687-BA3131FS
Dual operational amplifier with switch, for audio use (3 inputs × 1 output × 2) Product overview: BA3131FS from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA3131FS can be used for catalog matching and distributor lookup.

Dual operational amplifier with switch, for audio use (3 inputs × 1 output × 2) Product overview: BA3131FS from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA3131FS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BA3131FS 1151054-BA3131FS 687-BA3131FS
Product Name OP Amp. with 3 Inputs Selector Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA3131FS Dual Operational Amplifier IC
Standards RoHS
IBIAS 0.0500 µA
Quiescent Current (IQ) 4900 microamps
CMRR 72 dB
PSRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA133 High-Speed, Precision Difference Amplifiers - INA133U - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
10 suppliers
Audio Amplifier ICs - 1914838P - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SC-70; SC-70
View Details
 - 54LS126A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester Active
View Details
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers