CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP-BJ
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP-BJ
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP-BJ
Operational Amplifiers - Op Amps Ind 4Ch 1.8-5.5V Ground Sense
OPAMP, 2.3MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP-BJ
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLR344FVJ-E2DKR-ND | TLR344FVJ-E2 | 29AK8495 | TLR344FVJ-E2 | TLR344FVJ-E2 | TLR344FVJ-E2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, 2.3Mhz, -40 To 85Deg C Rohs Compliant Rohm | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.2800 milliamps | 0.2800 milliamps | 0.2800 milliamps | |||
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |