Manufacturer: Rohm Semiconductor
Win Source Part Number: 912750-BA3474YFV-CE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit - 14-SSOP-B
Package: 14-LSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA3474
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.33.0001
Other Part Number: BA3474YFV-CE2TR, BA3474YFV-CE2CT, BA3474YFV-CE2DKR
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA3474YFV-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA3474YFV-CE2 can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SSOPB
OP AMP, AEC-Q100, QUAD, 4MHZ, SSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
High Speed Operational Amplifiers Grd Snse 4Ch SSOP-B14 3-36V
General Purpose Amplifier 4 Circuit 14-SSOP-B
IC OPAMP GP 4 CIRCUIT 14SSOPB
IC OPAMP GP 4 CIRCUIT 14SSOPB
IC OPAMP GP 4 CIRCUIT 14SSOPB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 912750-BA3474YFV-CE2 | 687-BA3474YFV-CE2 | BA3474YFV-CE2 | 78Y6312 | BA3474YFV-CE2 | BA3474YFV-CE2 | 687-BA3474YFV-CE2 | BA3474YFV-CE2 | BA3474YFV-CE2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA3474YFV-CE2 | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Aec-Q100, Quad, 4Mhz, Ssop-14; No. Of Amplifiers Rohm | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14SSOPB | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SSOP; SOP; 14-SSOP-B | Tape & Reel (TR) | Automotive | SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width) | SSOP; SOP; 14-LSSOP (0.173, 4.40mm Width) | Surface Mount | |||
| Operating Range | Automotive | ||||||||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 36 volts | 3 volts | 1.5 to 36 volts | 3 volts |