Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025062-BU7421SG-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: CMOS
Slew Rate: 0.05 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-SSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Operating Supply Current: 8.5μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 90kHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC CMOS 1 CIRCUIT 5SSOP Product overview: BU7421SG-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7421SG-TR can be used for catalog matching and distributor lookup.
CMOS Amplifier 1 Circuit 5-SSOP
IC CMOS 1 CIRCUIT 5SSOP
CMOS Amplifier 1 Circuit 5-SSOP
Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, Low Power, Ground Sense
OPAMP, 90KHZ, -40 TO 105DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:90kHz; Slew Rate:50V/ms; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:SSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC CMOS 1 CIRCUIT 5SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1025062-BU7421SG-TR | 687-BU7421SG-TR | BU7421SGTR-ND | BU7421SG-TR | BU7421SG-TR | BU7421SG-TR | 01AH6991 | BU7421SG-TR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7421SG-TR | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, 90Khz, -40 To 105Deg C; No. Of Amplifiers Rohm | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.7 to 5.5 volts | 1.7 to 5.5 volts | 1.7 volts | |||||
| Source Current (IS) | 0.0085 milliamps | 0.0085 milliamps | 0.0085 milliamps | 0.0085 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.0900 MHz | 0.0900 MHz |