ROHM Semiconductor USA, LLC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2902HFV-CE2 BA2902HFV-CE2

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980773-BA2902HFV-CE2 Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980773-BA2902HFV-CE2 Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2902HFV-CE2 - 980773-BA2902HFV-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2902HFV-CE2
980773-BA2902HFV-CE2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2902HFV-CE2 980773-BA2902HFV-CE2
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980773-BA2902HFV-CE2 Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980773-BA2902HFV-CE2
Mounting: SMD (SMT)
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now
Quad 16V 32V SSOP Operational Amplifier IC - 687-BA2902HFV-CE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 16V 32V SSOP Operational Amplifier IC
687-BA2902HFV-CE2
Quad 16V 32V SSOP Operational Amplifier IC 687-BA2902HFV-CE2
OP Amp Quad GP 16V/32V 14-Pin SSOP T/R Product overview: BA2902HFV-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, 32V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 16V, 32V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2902HFV-CE2 can be used for catalog matching and distributor lookup.

OP Amp Quad GP 16V/32V 14-Pin SSOP T/R Product overview: BA2902HFV-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, 32V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 16V, 32V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2902HFV-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 980773-BA2902HFV-CE2 687-BA2902HFV-CE2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2902HFV-CE2 Quad 16V 32V SSOP Operational Amplifier IC
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rail-to-Rail FET Input Operational Amplifier - ALD1704ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526JN - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details