General Purpose Amplifier 1 Circuit 14-SSOP-B
IC OPAMP GP 1 CIRCUIT 14SSOPB
IC OPAMP GP 1 CIRCUIT 14SSOPB
Audio Amplifiers Cap-less Line Amp IC 3-5.5V Var Gain
General Purpose Amplifier 1 Circuit 14-SSOP-B
IC OPAMP GP 1 CIRCUIT 14SSOPB
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BD8876FV-E2TR-ND | BD8876FV-E2 | 687-BD8876FV-E2 | BD8876FV-E2 | BD8876FV-E2 | BD8876FV-E2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT 14SSOPB | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 3.2 milliamps | 3.2 milliamps | 3.2 milliamps | |||
| Slew Rate | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | "14-LSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; 14-LSSOP (0.173, 4.40mm Width) | SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width) | 14-LSSOP (0.173, 4.40mm Width) | ||
| Standards and Certifications | RoHS |