CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP
IC CMOS 2 CIRCUIT 8SOP
IC CMOS 2 CIRCUIT 8SOP
Operational Amplifiers - Op Amps Low Voltage 1.8-5.5V 10mA; 1.1 slew rate
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 846-BU7262SF-E2TR-ND | BU7262SF-E2 | BU7262SF-E2 | BU7262SF-E2 | BU7262SF-E2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | ||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; 8-SOIC (0.173\", 4.40mm Width) | 8-SOIC (0.173, 4.40mm Width) |