CMOS Amplifier 1 Circuit Rail-to-Rail 5-SSOP
CMOS Amplifier 1 Circuit Rail-to-Rail 5-SSOP
CMOS Amplifier 1 Circuit Rail-to-Rail 5-SSOP
IC CMOS 1 CIRCUIT 5SSOP
OP-AMP, AEC-Q100, SINGLE, 1MHZ, SSOP-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.4V/µs; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Amplifier Case Style:SSOP; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes
CMOS Amplifier 1 Circuit Rail-to-Rail 5-SSOP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | BU7241YG-CGCT-ND | BU7241YG-CGTR | 58AC8566 | BU7241YG-CGTR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Aec-Q100, Single, 1Mhz, Ssop-5; No. Of Amplifiers Rohm | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.0700 milliamps | 0.0700 milliamps | 0.0700 milliamps | |
| Slew Rate | 0.4200 V/µs | 0.4200 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 |