Manufacturer: Rohm Semiconductor
Win Source Part Number: 912753-BA4558FVM-GTR
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 2 Circuit - 8-MSOP
Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA4558
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.33.0001
Other Part Number: 846-BA4558FVM-GTR, BA4558FVM-GCT, BA4558FVM-GDKR
General Purpose Amplifier 2 Circuit 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: BA4558FVM-GTR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA4558FVM-GTR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Lo Noise Dual Supply Vltg Op Amp
General Purpose Amplifier 2 Circuit 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 912753-BA4558FVM-GTR | 846-BA4558FVM-GTR-ND | 687-BA4558FVM-GTR | BA4558FVM-GTR | BA4558FVM-GTR | BA4558FVM-GTR | BA4558FVM-GTR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA4558FVM-GTR | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOP; MSOP; 8-MSOP | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Tape & Reel (TR) | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | Surface Mount | ||
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | ||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | |||
| Standards | RoHS | RoHS |