General Purpose Amplifier 4 Circuit 14-TSSOP-BJ
General Purpose Amplifier 4 Circuit 14-TSSOP-BJ
OPAMP, 800KHZ, -40 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:800kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-TSSOP-BJ
GROUND SENSE OPERATIONAL AMPLIFI
GROUND SENSE OPERATIONAL AMPLIFI
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 846-LM2902FVJ-E2TR-ND | 01AH7183 | LM2902FVJ-E2 | LM2902FVJ-E2 | LM2902FVJ-E2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Opamp, 800Khz, -40 To 125Deg C; No. Of Amplifiers Rohm | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | ||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | ||
| Standards and Certifications | RoHS |