The BU7291SG operational amplifier from ROHM is a low supply voltage CMOS device designed for high-speed applications. It operates within a supply voltage range of 2.4V to 5.5V and features a bandwidth of 2.8MHz with a slew rate of 3.0V/µs. This amplifier is capable of full input/output swing and has a low input bias current of 1pA, making it suitable for precision applications. The device is rated for a wide operating temperature range of -40°C to +105°C, which enhances its versatility in various environments. It is available in multiple package options, including SSOP5 and SOP14, facilitating integration into different circuit designs. The BU7291SG is particularly well-suited for battery-operated devices and consumer electronics.
IC CMOS 4 CIRCUIT 14SSOPB Product overview: BU7294SFV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7294SFV-E2 can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP-B
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP-B
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP-B
Win Source Part Number: 1339163-BU7294SFV-E2
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 3V/µs
Gain Bandwidth Product: 2.8 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Current - Supply: 2mA
Current - Output / Channel: 16 mA
Mounting Type: Surface Mount
Package / Case: 14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-SSOP-B
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Base Product Number: BU7294
Voltage - Supply Span (Min): 2.4 V
Voltage - Supply Span (Max): 5.5 V
Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, High Speed, Input-Output Full Swing
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP-B
IC CMOS 4 CIRCUIT 14SSOPB
OPAMP, 2.8MHZ, -40 TO 105DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:2.8MHz; Slew Rate:3V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SSOPB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-BU7294SFV-E2 | BU7294SFV-E2CT-ND | 1339163-BU7294SFV-E2 | BU7294SFV-E2 | BU7294SFV-E2 | BU7294SFV-E2 | 01AH6989 | BU7294SFV-E2 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 2.8Mhz, -40 To 105Deg C; No. Of Amplifiers Rohm | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 volts | ||||||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | |||
| Bandwidth | 2.8 MHz | 2.8 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |