IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU7411G-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7411G-TR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 5-SSOP
General Purpose Amplifier 1 Circuit 5-SSOP
General Purpose Amplifier 1 Circuit 5-SSOP
Alternative Parts (Cross-Reference): Cross
Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Product Status: Active
Amplifier Type: General Purpose
Gain Bandwidth Product: 4 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Current - Supply: 350nA
Current - Output / Channel: 4 mA
IC OPAMP GP 1 CIRCUIT 5SSOP
General Purpose Amplifier 1 Circuit 5-SSOP
IC OPAMP GP 1 CIRCUIT 5SSOP
Operational Amplifiers - Op Amps OP AMP SINGLE GP 5.5V 5-PIN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BU7411G-TR | BU7411GDKR-ND | BU7411G-TR | BU7411G-TR | BU7411G-TR | BU7411G-TR | |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.6 to 5.5 volts | 5.5 volts | |||||
| Slew Rate | 0.0024 V/µs | 0.0024 V/µs | 0.0024 V/µs | 2.40E-9 V/µs | |||
| Bandwidth | 0.0040 MHz | 0.0040 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |