CMOS Amplifier 2 Circuit 8-SOP
IC CMOS 2 CIRCUIT 8SOP
CMOS Amplifier 2 Circuit 8-SOP
Operational Amplifiers - Op Amps 1.7-5.5V In; 150uA Low Voltage
IC CMOS 2 CIRCUIT 8SOP
OPAMP, 1MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 846-BU7462F-E2TR-ND | BU7462F-E2 | BU7462F-E2 | BU7462F-E2 | BU7462F-E2 | 01AH6993 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 1Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm |
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | |||
| Slew Rate | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | Surface Mount | SOIC; 8-SOIC (0.173\", 4.40mm Width) | |||
| Supply Voltage (VS) | 1.7 volts |