Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025057-BU7275HFV-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: HVSOF5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 40μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 600kHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 5HVSOF Product overview: BU7275HFV-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7275HFV-TR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
IC OPAMP GP 1 CIRCUIT 5HVSOF
OPAMP, 600KHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
Operational Amplifiers - Op Amps IC CMOS OP AMP
IC OPAMP GP 1 CIRCUIT 5HVSOF
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
IC OPAMP GP 1 CIRCUIT 5HVSOF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1025057-BU7275HFV-TR | 687-BU7275HFV-TR | BU7275HFVTR-ND | BU7275HFV-TR | 28AK6824 | BU7275HFV-TR | BU7275HFV-TR | BU7275HFV-TR | BU7275HFV-TR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7275HFV-TR | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 600Khz, -40 To 85Deg C Rohs Compliant Rohm | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 volts | |||||
| Source Current (IS) | 0.0400 milliamps | 0.0400 milliamps | 0.0400 milliamps | 0.0400 milliamps | |||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.6000 MHz | 0.6000 MHz | 0.6000 MHz |