Win Source Part Number: 1070032-LM358F-GE2
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 800 kHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 1 mV
Current - Supply: 600µA
Current - Output / Channel: 30 mA
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Other Names: LM358F-GE2DKR,LM358F
Base Product Number: LM358
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 32 V
General Purpose Amplifier 2 Circuit 8-SOP
General Purpose Amplifier 2 Circuit 8-SOP
General Purpose Amplifier 2 Circuit 8-SOP
IC OPAMP GP 2 CIRCUIT 8SOP Product overview: LM358F-GE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358F-GE2 can be used for catalog matching and distributor lookup.
OPAMP, 800KHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:800kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOP
IC OPAMP GP 2 CIRCUIT 8SOP
IC OPAMP GP 2 CIRCUIT 8SOP
IC OPAMP GP 2 CIRCUIT 8SOP
Operational Amplifiers - Op Amps Dual Grnd Sense Op Amp SOP8
General Purpose Amplifier 2 Circuit 8-SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1070032-LM358F-GE2 | LM358F-GE2CT-ND | 687-LM358F-GE2 | 01AH7196 | 687-LM358F-GE2 | LM358F-GE2 | LM358F-GE2 | LM358F-GE2 | LM358F-GE2 | LM358F-GE2 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Opamp, 800Khz, -40 To 85Deg C; No. Of Amplifiers Rohm | IC OPAMP GP 2 CIRCUIT 8SOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | ||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | |||||||
| GBW | 0.8000 MHz | 0.8000 MHz | 0.8000 MHz | |||||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | 0.3000 V/µs |