The BD12730G is a rail-to-rail operational amplifier designed for low supply voltage applications, operating within a range of +1.8V to +5.5V. It features low supply current consumption, with a maximum of 550µA, making it suitable for battery-powered devices. The amplifier exhibits low input referred noise voltage and a high phase margin of approximately 75°, which enhances stability in various applications. This component is rated for an operating temperature range of -40°C to +85°C, ensuring reliability in diverse environmental conditions. The input offset voltage is specified at a maximum of 5mV, contributing to its precision in signal amplification. The BD12730G is available in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. Applications for the BD12730G include audio processing and general-purpose amplification, making it a versatile choice for engineers looking for efficient and reliable operational amplifiers in their projects.
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP
IC OP AMP 1CH 5-SSOP
IC OP AMP 1CH 5-SSOP
IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BD12730G-GTR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BD12730G-GTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863910-BD12730G-GTR
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD12730
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.33.0001
Other Part Number: 846-BD12730G-GTR, BD12730G-GCT, BD12730G-GDKR
IC OPAMP GP 1 CIRCUIT 5SSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP
Operational Amplifiers - Op Amps Lo Crnt Consumption IO Full Swing Op
IC OPAMP GP 1 CIRCUIT 5SSOP
OPAMP, 1MHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.4V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | BD12730G-GCT-ND | 687-BD12730G-GTR | 863910-BD12730G-GTR | BD12730G-GTR | BD12730G-GTR | BD12730G-GTR | BD12730G-GTR | 01AH6409 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BD12730G-GTR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 1Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.3200 milliamps | 0.3200 milliamps | 0.3200 milliamps | |||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SSOP; SOP; 5-SSOP | Surface Mount | SOT; SC-74A, SOT-753 |