Win Source Part Number: 959005-BU7291SG-TR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3V/µs
Gain Bandwidth Product: 2.8 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Current - Supply: 470µA
Current - Output / Channel: 16 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): MCP601T-I/OT; MCP601-I/P; MCP601T-E/OT; NCS2004AMUTAG; AD8591ARTZ-REEL7; TLV271CDR;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Other Names: BU7291SGCT-ND,BU7291
Base Product Number: BU7291
Voltage - Supply Span (Min): 2.4 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP
IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU7291SG-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7291SG-TR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 5SSOP
IC OPAMP GP 1 CIRCUIT 5SSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP
Operational Amplifiers - Op Amps OP Amp Sgl GP 5.5V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 959005-BU7291SG-TR | 846-BU7291SG-TR-ND | 687-BU7291SG-TR | BU7291SG-TR | BU7291SG-TR | BU7291SG-TR | BU7291SG-TR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Source Current (IS) | 0.4700 milliamps | 0.4700 milliamps | 0.4700 milliamps | 0.4700 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 2.8 MHz | 2.8 MHz | |||||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | 3 V/µs |