IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BD5291G-GTL from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BD5291G-GTL can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 5-SSOP
General Purpose Amplifier 1 Circuit 5-SSOP
General Purpose Amplifier 1 Circuit 5-SSOP
Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) \Cut Tape (CT)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Mounting Type: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Base Product Number: BD5291
Product Status: Active
General Purpose Amplifier 1 Circuit 5-SSOP
OPAMP, 3.2MHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:3.2MHz; Slew Rate:2.5V/µs; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:SSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps ICS, OP AMP FOR SENSORS
IC OPAMP GP 1 CIRCUIT 5SSOP
IC OPAMP GP 1 CIRCUIT 5SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BD5291G-GTL | BD5291G-GTLTR-ND | BD5291G-GTL | 01AH6604 | BD5291G-GTL | BD5291G-GTL | BD5291G-GTL | |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 3.2Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.7 to 5.5 volts | 1.7 volts | ||||||
| Quiescent Current (IQ) | 900 to ? microamps | |||||||
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs | ||||
| Bandwidth | 3.2 MHz |