Audio Amplifier 2 Circuit 8-SOP
IC AUDIO 2 CIRCUIT 8SOP Product overview: BA8522RF-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA8522RF-E2 can be used for catalog matching and distributor lookup.
IC AUDIO 2 CIRCUIT 8SOP
Operational Amplifiers - Op Amps OP Amp Dual GP 32V +/-16V
IC AUDIO 2 CIRCUIT 8SOP
Audio Amplifier 2 Circuit 8-SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BA8522RF-E2TR-ND | 687-BA8522RF-E2 | BA8522RF-E2 | BA8522RF-E2 | BA8522RF-E2 | BA8522RF-E2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 5.5 milliamps | 5.5 milliamps | 5.5 milliamps | |||
| Slew Rate | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | 3 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount | SOIC; 8-SOIC (0.173\", 4.40mm Width) | ||
| Standards | RoHS | RoHS |