General Purpose Amplifier 2 Circuit Push-Pull 8-TSSOP-B
General Purpose Amplifier 2 Circuit Push-Pull 8-TSSOP-B
General Purpose Amplifier 2 Circuit Push-Pull 8-TSSOP-B
General Purpose Amplifier 2 Circuit Push-Pull 8-TSSOP-B
GROUND SENSE OPERATIONAL AMPLIFI
GROUND SENSE OPERATIONAL AMPLIFI
OPAMP, 800KHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:800kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 846-LM2904FVT-E2DKR-ND | LM2904FVT-E2 | LM2904FVT-E2 | LM2904FVT-E2 | 01AH7192 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 800Khz, -40 To 125Deg C; No. Of Amplifiers Rohm |
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | ||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173, 4.40mm Width) | ||
| Standards | RoHS |