The BU7481G-TR is a high-speed, low-voltage operational amplifier designed for various applications, including sensor amplification and active filtering. It operates with a supply voltage range of +1.8V to +5.5V and features a low input offset voltage, making it suitable for precision applications. The amplifier has a typical input bias current of 1pA and a slew rate of 3.2V/µs, which supports fast signal processing. The device is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, and is rated for operation over a temperature range of -40°C to +85°C. The BU7481G-TR is suitable for mobile equipment and other applications requiring low power consumption and high performance.
General Purpose Amplifier 1 Circuit 5-SSOP
Operational Amplifiers - Op Amps OP Amp Sgl GP 5.5V
IC OPAMP GP 1 CIRCUIT 5SSOP
OPAMP, 2.8MHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:2.8MHz; Slew Rate:3.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 5SSOP
General Purpose Amplifier 1 Circuit 5-SSOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | BU7481GTR-ND | BU7481G-TR | BU7481G-TR | 01AH6997 | BU7481G-TR | BU7481G-TR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 2.8Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.4200 milliamps | 0.4200 milliamps | 0.4200 milliamps | |||
| Slew Rate | 3.2 V/µs | 3.20E-6 V/µs | 3.2 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 | |||
| Standards and Certifications | RoHS |