The LM358WDT is a dual ground sense operational amplifier designed for applications requiring low current consumption and a wide operating voltage range of 3V to 32V with a single power supply. It operates effectively within a temperature range of -40°C to +85°C. The amplifier features a maximum input offset voltage of 4.5mV and a typical input bias current of 20nA, making it suitable for precision applications. It provides high large signal voltage gain and is applicable in current sensing, buffering, and active filtering. The device is available in multiple package options, including SOP8 and TSSOP-B8, allowing for flexibility in design integration.
The Universal Standard family LM358 / 324, LM2904 / 2902 monolithic ICs integrate two independent op-amps and phase compensation capacitors on a single chip and feature high-gain, low power consumption, and an operating voltage range of 3[V] to 32[V] (single power supply.)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 802635-LM358WDT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 0.6V/μs
Gain Bandwidth Product: 1.1MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Current - Supply: 700μA
Current - Output / Channel: 20mA
Voltage - Supply, Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LM358
General Purpose Amplifier 2 Circuit 8-SOP-J
General Purpose Amplifier 2 Circuit 8-SOP-J
IC OPAMP GP 2 CIRCUIT 8SO Product overview: LM358WDT from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358WDT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOP-J
General Purpose Amplifier 2 Circuit 8-SOP-J
IC OPAMP GP 2 CIRCUIT 8SO
Operational Amplifiers - Op Amps 2 circuits; 3 to 32V 0 to +70 Op Temp
| ROHM Semiconductor USA, LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358WDT | 802635-LM358WDT | LM358WDTTR-ND | 687-LM358WDT | LM358WDT | LM358WDT | LM358WDT |
| Product Name | Standard Ground Sense Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358WDT | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 110 V/V | ||||||
| Supply Voltage (VS) | 4 to 18 volts | ||||||
| Source Current (IS) | 3.3 milliamps | 0.7000 milliamps | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | ||
| VOS | 1.5 millivolts | 2 millivolts | 1 millivolts |