IC OP AMP 4CH 14-SSOPB
IC OP AMP 4CH 14-SSOPB
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SSOPB
EMARMOUR, AUTOMOTIVE EXCELLENT E
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 846-BD87554YFV-CE2CT-ND | 2606059 | BD87554YFV-CE2 | BD87554YFV-CE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 7.9 milliamps | 7.9 milliamps | ||
| Slew Rate | 2.4 V/µs | 2.4 V/µs | 2.40E-6 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | "14-LSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; SSOP | SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width) | Surface Mount |