ROHM LM2904EYF-CE2 Operational Amplifier
ROHM LM2904EYF-CE2 Operational Amplifier
ROHM LM2904EYF-CE2 Operational Amplifier
EMARMOUR AUTOMOTIVE EXCELLENT EM
EMARMOUR AUTOMOTIVE EXCELLENT EM
General Purpose Amplifier 2 Circuit Push-Pull 8-SOP
EMARMOUR AUTOMOTIVE EXCELLENT EM
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2606141 | 846-LM2904EYF-CE2TR-ND | LM2904EYF-CE2 | LM2904EYF-CE2 |
| Product Name | Op Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||
| Package Type | SOP; SOP-8 | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; 8-SOIC (0.173\", 4.40mm Width) | Surface Mount |
| Number of Pins | 8 | |||
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | ||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs |