General Purpose Amplifier 2 Circuit 8-TSSOP-B
General Purpose Amplifier 2 Circuit 8-TSSOP-B
Operational Amplifiers - Op Amps OP AMP DUAL GP +/-16V/32V 8PIN
IC OPAMP GP 2 CIRCUIT 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358PWRRS-ND | LM358PWR | LM358PWR | LM358PWR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | |
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Standards | RoHS |