General Purpose Amplifier 4 Circuit 14-SOPJ
General Purpose Amplifier 4 Circuit 14-SOPJ
GROUND SENSE OPERATIONAL AMPLIFI
OPAMP, 800KHZ, -40 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:800kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOP-J; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
GROUND SENSE OPERATIONAL AMPLIFI
General Purpose Amplifier 4 Circuit 14-SOPJ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 846-LM2902FJ-E2CT-ND | LM2902FJ-E2 | 01AH7181 | LM2902FJ-E2 | LM2902FJ-E2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 800Khz, -40 To 125Deg C; No. Of Amplifiers Rohm | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | ||
| Slew Rate | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage (VS) | 3 volts |