Manufacturer: Rohm Semiconductor
Win Source Part Number: 010778-BA3131FS-E2
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 1.2 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOPA
Supply Voltage - Operating: 6 V to 16 V
Operating Supply Current: 4.9mA
Gain Bandwidth Product (GBP): 2.6MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC AUDIO 2 CIRCUIT 20SSOPA Product overview: BA3131FS-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA3131FS-E2 can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit 20-SSOP-A
IC AUDIO 2 CIRCUIT 20SSOPA
Audio Amplifiers OP AMP DUAL GP 16V 20PIN
IC AUDIO 2 CIRCUIT 20SSOPA
IC AUDIO 2 CIRCUIT 20SSOPA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 010778-BA3131FS-E2 | 687-BA3131FS-E2 | BA3131FS-E2 | BA3131FS-E2 | BA3131FS-E2 | 687-BA3131FS-E2 | BA3131FS-E2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA3131FS-E2 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | IC AUDIO 2 CIRCUIT 20SSOPA | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 6 to 16 volts | 8 volts | 8 volts | 16 volts | |||
| Source Current (IS) | 4.9 milliamps | 4.9 milliamps | 4.9 milliamps | 4.9 milliamps | |||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||||
| IBIAS | 0.0500 µA | 0.0500 µA | |||||
| GBW | 2.6 MHz | 2.6 MHz |