IC OPAMP GP 2 CIRCUIT 8SSOPB Product overview: BA4558RFV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA4558RFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 125717-BA4558RFV-E2
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SSOPB
Supply Voltage - Operating: 8 V to 30 V, ±4 V to 15 V
Operating Supply Current: 3mA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8SSOPB
OPAMP, 2MHZ, -40 TO 105DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:1V/µs; Supply Voltage Range:8V to 30V, ± 4V to ± 15V; Amplifier Case Style:SSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SSOPB
Operational Amplifiers - Op Amps DUAL 3MA 2MHZ
General Purpose Amplifier 2 Circuit 8-SSOP-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BA4558RFV-E2 | 125717-BA4558RFV-E2 | BA4558RFV-E2 | 01AH6361 | BA4558RFV-E2 | BA4558RFV-E2 | BA4558RFV-E2 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA4558RFV-E2 | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 2Mhz, -40 To 105Deg C; No. Of Amplifiers Rohm | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 volts | 8 to 30 volts | 30 volts | ||||
| Slew Rate | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | |||
| Bandwidth | 2 MHz | 2 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |