Audio Amplifier 2 Circuit 8-SSOP-B
IC OPAMP GP 2 CIRCUIT 8SSOPB
IC OPAMP GP 2 CIRCUIT 8SSOPB
Operational Amplifiers - Op Amps OP Amp Dual GP 32V +/-16V
Audio Amplifier 2 Circuit 8-SSOP-B
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BA8522RFV-E2TR-ND | BA8522RFV-E2 | BA8522RFV-E2 | BA8522RFV-E2 | BA8522RFV-E2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 5.5 milliamps | 5.5 milliamps | 5.5 milliamps | ||
| Slew Rate | 3 V/µs | 3.00E-6 V/µs | 3 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | "8-LSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; 8-LSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage (VS) | 4 volts |