Manufacturer: Rohm Semiconductor
Win Source Part Number: 114641-BU5281G-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-SSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 750μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): NJM2730F-TE1; BU7421SG; BU5281G-TR; BU7411SG-TR;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 5-SSOP
IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU5281G-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU5281G-TR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps OP Amp Sgl GP 5.5V
IC OPAMP GP 1 CIRCUIT 5SSOP
General Purpose Amplifier 1 Circuit 5-SSOP
IC OPAMP GP 1 CIRCUIT 5SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 114641-BU5281G-TR | BU5281GTR-ND | 687-BU5281G-TR | BU5281G-TR | BU5281G-TR | BU5281G-TR | BU5281G-TR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU5281G-TR | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | ||||
| Source Current (IS) | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | |||
| VOS | 0.1000 millivolts | 0.1000 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 3 MHz | 3 MHz |