IC CMOS 2 CIRCUIT 8SSOPB
IC CMOS 2 CIRCUIT 8SSOPB
OPAMP, 10MHZ, -40 TO 105DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:SSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, High Speed, Ground Sense
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SSOP-B
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | BU7486SFV-E2 | BU7486SFV-E2 | 01AH7002 | BU7486SFV-E2 | BU7486SFV-E2 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 10Mhz, -40 To 105Deg C; No. Of Amplifiers Rohm | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 6 milliamps | 6 milliamps | |||
| Supply Voltage (VS) | 3 volts | ||||
| Slew Rate | 1.00E-5 V/µs | 10 V/µs | |||
| Package Type | Surface Mount | SSOP; SOP; 8-LSSOP (0.173\", 4.40mm Width) | |||
| Life Cycle Stage | Active | Active |