IC OPAMP GP 2 CIRCUIT 8SOP Product overview: BA15218F-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA15218F-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010733-BA15218F-E2
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Supply Voltage - Operating: 4 V to 32 V, ±2 V to 16 V
Operating Supply Current: 5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 2 Circuit 8-SOP
General Purpose Amplifier 2 Circuit 8-SOP
IC OPAMP GP 2 CIRCUIT 8SOP
General Purpose Amplifier 2 Circuit 8-SOP
IC OPAMP GP 2 CIRCUIT 8SOP
IC OPAMP GP 2 CIRCUIT 8SOP
OPAMP, 10MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:3V/µs; Supply Voltage Range:4V to 32V, ± 2V to ± 16V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-BA15218F-E2 | 010733-BA15218F-E2 | BA15218F-E2TR-ND | BA15218F-E2 | BA15218F-E2 | BA15218F-E2 | BA15218F-E2 | 01AH6325 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA15218F-E2 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 10Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 volts | 4 to 32 volts | 4 volts | 4 volts | ||||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | 3 V/µs | 3 V/µs | ||
| Bandwidth | 10 MHz | 10 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |