ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLR342FJ-GE2

Description
Win Source Part Number: 1170650-TLR342FJ-GE2 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 1.2V/µs Gain Bandwidth Product: 2.3 mHz Current - Input Bias: 1 pA Voltage - Input Offset: 300 mV Current - Supply: 150µA Current - Output / Channel: 120 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Rohm Semiconductor Other Names: 846-TLR342FJ-GE2DKR, 846-TLR342FJ-GE2CT,8 46-TLR342FJ-GE2TR Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1170650-TLR342FJ-GE2 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 1.2V/µs Gain Bandwidth Product: 2.3 mHz Current - Input Bias: 1 pA Voltage - Input Offset: 300 mV Current - Supply: 150µA Current - Output / Channel: 120 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Rohm Semiconductor Other Names: 846-TLR342FJ-GE2DKR, 846-TLR342FJ-GE2CT,8 46-TLR342FJ-GE2TR Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1170650-TLR342FJ-GE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1170650-TLR342FJ-GE2
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1170650-TLR342FJ-GE2
Win Source Part Number: 1170650-TLR342FJ-GE2 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 1.2V/µs Gain Bandwidth Product: 2.3 mHz Current - Input Bias: 1 pA Voltage - Input Offset: 300 mV Current - Supply: 150µA Current - Output / Channel: 120 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Rohm Semiconductor Other Names: 846-TLR342FJ-GE2DKR, 846-TLR342FJ-GE2CT,8 46-TLR342FJ-GE2TR Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1170650-TLR342FJ-GE2
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 1.2V/µs
Gain Bandwidth Product: 2.3 mHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 300 mV
Current - Supply: 150µA
Current - Output / Channel: 120 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Other Names: 846-TLR342FJ-GE2DKR,846-TLR342FJ-GE2CT,846-TLR342FJ-GE2TR
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 846-TLR342FJ-GE2CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
846-TLR342FJ-GE2CT-ND
Instrumentation, Op Amps, Buffer Amps 846-TLR342FJ-GE2CT-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP-J

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP-J

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 846-TLR342FJ-GE2TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
846-TLR342FJ-GE2TR-ND
Instrumentation, Op Amps, Buffer Amps 846-TLR342FJ-GE2TR-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP-J

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP-J

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-TLR342FJ-GE2
Operational Amplifier IC 687-TLR342FJ-GE2
TLR SERIES, LOW VOLTAGE OPERATIO Product overview: TLR342FJ-GE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLR342FJ-GE2 can be used for catalog matching and distributor lookup.

TLR SERIES, LOW VOLTAGE OPERATIO Product overview: TLR342FJ-GE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLR342FJ-GE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLR342FJ-GE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLR342FJ-GE2
Integrated Circuits (ICs) - Linear - Amplifiers TLR342FJ-GE2
TLR SERIES, LOW VOLTAGE OPERATIO

TLR SERIES, LOW VOLTAGE OPERATIO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLR342FJ-GE2 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLR342FJ-GE2
Instrumentation, OP Amps, Buffer Amps TLR342FJ-GE2
TLR SERIES, LOW VOLTAGE OPERATIO

TLR SERIES, LOW VOLTAGE OPERATIO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLR342FJ-GE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLR342FJ-GE2
Instrumentation, OP Amps, Buffer Amps TLR342FJ-GE2
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP-J

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP-J

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLR342FJ-GE2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLR342FJ-GE2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLR342FJ-GE2
TLR SERIES, LOW VOLTAGE OPERATIO

TLR SERIES, LOW VOLTAGE OPERATIO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1170650-TLR342FJ-GE2 846-TLR342FJ-GE2CT-ND 687-TLR342FJ-GE2 TLR342FJ-GE2 TLR342FJ-GE2 TLR342FJ-GE2 TLR342FJ-GE2
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.1500 milliamps 0.1500 milliamps 0.1500 milliamps 0.1500 milliamps
VOS 300 millivolts 0.3000 millivolts 300 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA 1.00E-6 µA
GBW 2.30E-9 MHz 2.3 MHz 2.3 MHz
Slew Rate 1.2 V/µs 1.2 V/µs 1.2 V/µs 1.20E-6 V/µs 1.2 V/µs 1.2 V/µs
Unlock Full Specs
to access all available technical data