The BU7205SHFV-TR is an ultra-low supply current CMOS operational amplifier designed for applications requiring low power consumption and a wide operating temperature range. It operates with a supply voltage from +1.8V to +5.5V and features a typical supply current of 0.4µA, making it suitable for battery-powered and portable equipment. The amplifier supports input/output full swing and has a low input bias current of 1pA, which is beneficial for sensor amplifiers. This specific part number has an extended temperature range of -40°C to +105°C, allowing it to function effectively in more demanding environmental conditions compared to its counterpart, the BU7205HFV. The device is housed in a compact HVSOF5 package, measuring 1.60mm x 1.60mm x 0.60mm, and is available in embossed tape and reel packaging for automated assembly processes. Key specifications include a maximum output voltage swing close to the supply rails and a large signal voltage gain of 95 dB, making it a versatile choice for various applications.
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
Operational Amplifiers - Op Amps not in MP yet; IC; CMOS OP AMP; HVSOF PKG
IC OPAMP GP 1 CIRCUIT 5HVSOF
IC OPAMP GP 1 CIRCUIT 5HVSOF
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BU7205SHFVTR-ND | BU7205SHFV-TR | BU7205SHFV-TR | BU7205SHFV-TR | BU7205SHFV-TR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 4.00E-4 milliamps | 4.00E-4 milliamps | 4.00E-4 milliamps | ||
| Slew Rate | 0.0025 V/µs | 2.50E-9 V/µs | 0.0025 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOT; SOT-665 | SOT-665 | SOT; SOT-665 |