ROHM BD77504FV-E2 Operational Amplifier
ROHM BD77504FV-E2 Operational Amplifier
ROHM BD77504FV-E2 Operational Amplifier
IC OP AMP 4CH 14-SSOP-B
IC OP AMP 4CH 14-SSOP-B
IC OP AMP 4CH 14-SSOP-B
CMOS Amplifier 4 Circuit Push-Pull 14-SSOP-B
EMARMOUR, NANO CAP, HIGH SPEED G
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2663786 | 846-BD77504FV-E2DKR-ND | BD77504FV-E2 | BD77504FV-E2 |
| Product Name | Op Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||
| Package Type | SSOP; SOP; SSOP | "14-LSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width) | Surface Mount |
| Number of Pins | 14 | |||
| Source Current (IS) | 5.2 milliamps | 5.2 milliamps | ||
| Slew Rate | 10 V/µs | 10 V/µs | 1.00E-5 V/µs |