Win Source Part Number: 1050018-BU7495HFV-TR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5V/µs
Gain Bandwidth Product: 4 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Current - Supply: 650µA
Current - Output / Channel: 14 mA
Package / Case: SOT-665
Supplier Device Package: 5-HVSOF
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Other Names: BU7495HFV-CT,BU7495H
Base Product Number: BU7495
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 1 CIRCUIT 5HVSOF Product overview: BU7495HFV-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7495HFV-TR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
IC OPAMP GP 1 CIRCUIT 5HVSOF
IC OPAMP GP 1 CIRCUIT 5HVSOF
OPAMP, 5MHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:5MHz; Slew Rate:5V/µs; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:HVSOF; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
High Speed Operational Amplifiers IC CMOS OP AMP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1050018-BU7495HFV-TR | 687-BU7495HFV-TR | BU7495HFVDKR-ND | BU7495HFV-TR | BU7495HFV-TR | 01AH7003 | BU7495HFV-TR | BU7495HFV-TR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 5Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.0040 MHz | 0.0040 MHz | ||||||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | 5 V/µs |