IC CMOS 4 CIRCUIT 14SOP Product overview: BU7264F-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7264F-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025056-BU7264F-E2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: CMOS
Slew Rate: 1.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 550μA
Channel Output Current: 12mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOP
IC CMOS 4 CIRCUIT 14SOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOP
IC CMOS 4 CIRCUIT 14SOP
Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, High Speed, Input-Output Full Swing
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BU7264F-E2 | 1025056-BU7264F-E2 | 846-BU7264F-E2TR-ND | BU7264F-E2 | BU7264F-E2 | BU7264F-E2 | BU7264F-E2 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7264F-E2 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | ||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | 1.1 V/µs | ||
| Bandwidth | 2 MHz | 2 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |