Manufacturer: Rohm Semiconductor
Win Source Part Number: 923129-LM324F-GE2
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit - 14-SOP
Package: 14-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM324
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.33.0001
Other Part Number: LM324F-GE2CT, LM324F-GE2DKR, LM324F-GE2TR
IC OPAMP GP 4 CIRCUIT 14SOP Product overview: LM324F-GE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324F-GE2 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOP
Operational Amplifiers - Op Amps Ind 4Ch 3-32V Ground Sense
IC OPAMP GP 4 CIRCUIT 14SOP
IC OPAMP GP 4 CIRCUIT 14SOP
General Purpose Amplifier 4 Circuit 14-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 923129-LM324F-GE2 | 687-LM324F-GE2 | LM324F-GE2DKR-ND | LM324F-GE2 | LM324F-GE2 | LM324F-GE2 | LM324F-GE2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324F-GE2 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOP; 14-SOP | Tape & Reel (TR) | SOIC; "14-SOIC (0.173"", 4.40mm Width)" | Surface Mount | SOIC; 14-SOIC (0.173\", 4.40mm Width) | ||
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 3 volts | |||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs |