The TLR2377YFJ-CE2 is a dual-channel CMOS operational amplifier designed for automotive applications, featuring low input offset voltage of 1.7 OºV and low input bias current of 0.5 pA. It operates within a supply voltage range of 2.5 V to 5.5 V for single supply and ±1.25 V to ±2.75 V for dual supply, making it versatile for various circuit configurations. The amplifier supports rail-to-rail input and output, enhancing its usability in precision applications such as engine control units, electric power steering, and sensor amplifiers. It is AEC-Q100 qualified, ensuring reliability in automotive environments with an operating temperature range of -40 °C to +125 °C. The product is available in multiple package options, including SOP-J8, which is suitable for space-constrained designs.
TLR SERIES, AUTOMOTIVE HIGH PREC
TLR SERIES, AUTOMOTIVE HIGH PREC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOP-J
TLR SERIES, AUTOMOTIVE HIGH PREC
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 846-TLR2377YFJ-CE2TR-ND | 264916 | TLR2377YFJ-CE2 | TLR2377YFJ-CE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 1.24 milliamps | 1.24 milliamps | ||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; SOP-J8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |