General Purpose Amplifier 2 Circuit 8-SSOP-B
General Purpose Amplifier 2 Circuit 8-SSOP-B
General Purpose Amplifier 2 Circuit 8-SSOP-B
Operational Amplifiers - Op Amps DUAL GRND SENSE OPER AMP
General Purpose Amplifier 2 Circuit 8-SSOP-B
IC OPAMP GP 2 CIRCUIT 8SSOPB
OPAMP, 800KHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 846-LM358FV-GE2CT-ND | LM358FV-GE2 | LM358FV-GE2 | LM358FV-GE2 | 54AH3069 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 800Khz, -40 To 85Deg C Rohs Compliant Rohm |
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | ||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | "8-LSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; 8-LSSOP (0.173\", 4.40mm Width) | |||
| Standards | RoHS |