The Universal Standard family LM358 / 324, LM2904 / 2902 monolithic ICs integrate two independent op-amps and phase compensation capacitors on a single chip and feature high-gain, low power consumption, and an operating voltage range of 3[V] to 32[V] (single power supply.)
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: LM2902WDT from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902WDT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
Manufacturer: Rohm Semiconductor
Win Source Part Number: 102908-LM2902WDT
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 14-SO
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Current - Supply: 1.5mA
Current - Output / Channel: 40mA
Voltage - Supply, Single/Dual (±): 3 V ~ 32 V, ±1.5 V ~ 16 V
Alternative Parts (Cross-Reference): MC3403DT; LM2902DT; LM324DR2;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps OP AMP QUAD GP +/-16V/32V 14PIN
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2902WDT | 687-LM2902WDT | LM2902WDTRS-ND | 102908-LM2902WDT | 687-LM2902WDT | LM2902WDT | LM2902WDT | LM2902WDT |
| Product Name | Standard Ground Sense Operational Amplifier | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits(ICs) | IC OPAMP GP 4 CIRCUIT 14SO | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 100 V/V | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | |||||||
| Source Current (IS) | 0.6500 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||||
| VOS | 6 millivolts | 1 millivolts |