Manufacturer: Rohm Semiconductor
Win Source Part Number: 1316674-BA3474WFV-CE
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,500
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 10V/µs
Gain Bandwidth Product: 4 MHz
Current - Input Bias: 100 nA
Voltage - Input Offset: 7.5 mV
Current - Supply: 4mA
Current - Output / Channel: 30 mA
Supplier Device Package: 14-SSOP-B
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-LSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BA3474WFV-CE2DKR,BA3
Base Product Number: BA3474
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 36 V
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA3474WFV-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA3474WFV-CE2 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SSOP-B
IC OPAMP GP 4 CIRCUIT 14SSOPB
IC OPAMP GP 4 CIRCUIT 14SSOPB
High Speed Operational Amplifiers Grd Snse 4Ch SSOP-B14 3-36V
IC OPAMP GP 4 CIRCUIT 14SSOPB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1316674-BA3474WFV-CE2 | 687-BA3474WFV-CE2 | BA3474WFV-CE2 | BA3474WFV-CE2 | BA3474WFV-CE2 | BA3474WFV-CE2 | BA3474WFV-CE2 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | ||||
| VOS | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | ||||
| IBIAS | 0.1000 µA | 0.1000 µA | 0.1000 µA | ||||
| GBW | 4 MHz | 4 MHz | 4 MHz |