The LMR324FV-GE2 is a quad low voltage operational amplifier designed for applications requiring low supply current and low voltage operation. It operates with a single supply voltage ranging from +2.7V to +5.5V, making it suitable for portable and low voltage applications. The device features a high open loop voltage gain, low input offset voltage, and a low supply current of approximately 410µA. It also has a high slew rate of 1.0V/µs and operates over a wide temperature range of -40°C to +85°C. The LMR324FV-GE2 is available in various package options, including SSOP-B14, which facilitates integration into compact designs. This operational amplifier is ideal for use in active filters and other general-purpose applications where efficiency and performance are critical.
OPAMP, 3MHZ, -40 TO 85DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SSOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SSOP-B
Operational Amplifiers - Op Amps Ground Sense Low Pwr GP Op Amp
IC OPAMP GP 4 CIRCUIT 14SSOPB
| Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 01AH7170 | LMR324FV-GE2 | LMR324FV-GE2 | LMR324FV-GE2 | LMR324FV-GE2 |
| Product Name | Opamp, 3Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||
| Source Current (IS) | 0.4100 milliamps | 0.4100 milliamps | |||
| Standards | RoHS | ||||
| VOS | 1 millivolts | ||||
| IBIAS | 0.0150 µA |