IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: BA4580RFVM-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA4580RFVM-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 039545-BA4580RFVM-TR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 300μV
Family Name: BA4580
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 4 V to 32 V, ±2 V to 16 V
Operating Supply Current: 6mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5MHz
Alternative Parts (Cross-Reference): EL2227CYZ-T7; EL2227CY; EL2227CY-T13; EL2227CYZ-T13;
Introduction Date: June 14, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
Operational Amplifiers - Op Amps 2-16V 2 CHANNELS 100nA 6mA
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
OPAMP, 10MHZ, -40 TO 105DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:5V/µs; Supply Voltage Range:4V to 32V, ± 2V to ± 16V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-BA4580RFVM-TR | 039545-BA4580RFVM-TR | BA4580RFVMTR-ND | BA4580RFVM-TR | BA4580RFVM-TR | BA4580RFVM-TR | BA4580RFVM-TR | 01AH6369 | BA4580RFVM-TR |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA4580RFVM-TR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 10Mhz, -40 To 105Deg C; No. Of Amplifiers Rohm | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 volts | 4 to 32 volts | 4 volts | 4 volts | |||||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | |||
| Bandwidth | 5 MHz | 5 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |