The Universal Standard family LM358 / 324, LM2904 / 2902 monolithic ICs integrate two independent op-amps and phase compensation capacitors on a single chip and feature high-gain, low power consumption, and an operating voltage range of 3[V] to 32[V] (single power supply.)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1199029-LM358WPT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Family Name: LM358
Categories: Integrated Circuits (ICs)
Operating Supply Current: 700μA
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 8-TSSOP
Output Current per Channel: 40mA
SR - Slew Rate: 0.6 V/μs
GBP - Gain Bandwidth Product: 1.1MHz
Dual Supply Voltage (±): 3 V ~ 32 V, ±1.5 V ~ 16 V
Alternative Parts (Cross-Reference): LM2904P; LM2904PT; LM358YPT;
Introduction Date: October 30, 2005
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC OPAMP GP 2 CIRCUIT 8TSSOP Product overview: LM358WPT from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358WPT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-TSSOP-B
General Purpose Amplifier 2 Circuit 8-TSSOP-B
Operational Amplifiers - Op Amps OP AMP DUAL GP +/-16V/32V 8PIN
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
| ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358WPT | 1199029-LM358WPT | 687-LM358WPT | LM358WPTRS-ND | LM358WPT | LM358WPT | LM358WPT | LM358WPT |
| Product Name | Standard Ground Sense Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358WPT | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 110 V/V | |||||||
| Supply Voltage (VS) | 4 to 18 volts | 3 volts | 3 volts | |||||
| Source Current (IS) | 3.3 milliamps | 0.7000 milliamps | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | |||
| VOS | 1.5 millivolts | 2 millivolts | 1 millivolts |