Win Source Part Number: 1145023-BA4560FJ-GE2
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 4V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 50 nA
Voltage - Input Offset: 500 µV
Current - Supply: 4mA
Current - Output / Channel: 25 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Other Names: BA4560FJ-GE2CT,BA456
Base Product Number: BA4560
Voltage - Supply Span (Min): 8 V
Voltage - Supply Span (Max): 30 V
IC OPAMP GP 2 CIRCUIT SOP8J Product overview: BA4560FJ-GE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA4560FJ-GE2 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT SOP8J
General Purpose Amplifier 2 Circuit 8-SOP-J
Operational Amplifiers - Op Amps Lo Noise Dual Supply Vltg Op Amp
IC OPAMP GP 2 CIRCUIT SOP8J
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1145023-BA4560FJ-GE2 | 687-BA4560FJ-GE2 | BA4560FJ-GE2 | BA4560FJ-GE2 | BA4560FJ-GE2 | BA4560FJ-GE2 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | |||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||
| IBIAS | 0.0500 µA | 0.0500 µA | ||||
| GBW | 10 MHz | 10 MHz | ||||
| Slew Rate | 4 V/µs | 4 V/µs | 4.00E-6 V/µs | 4 V/µs |