Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, Low Noise, Dual Supply Voltage
OPAMP, 10MHZ, -40 TO 105DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:5V/µs; Supply Voltage Range:4V to 19V, ± 2V to ± 9.5V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SSOPB
IC OPAMP GP 4 CIRCUIT 14SSOPB
General Purpose Amplifier 4 Circuit 14-SSOP-B
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BA4584RFV-E2 | 01AH6371 | BA4584RFV-E2 | BA4584RFV-E2 | BA4584RFV-E2 |
| Product Name | Operational Amplifiers - Op Amps | Opamp, 10Mhz, -40 To 105Deg C; No. Of Amplifiers Rohm | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 11 milliamps | 11 milliamps | |||
| Slew Rate | 5.00E-6 V/µs | 5 V/µs | |||
| Package Type | -40degC ~ 105degC | SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width) | |||
| Life Cycle Stage | Active | Active | |||
| Standards | RoHS |